Capital Lighting, Inc. 60-2057 Exterior -Ceiling Mount 471339

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Plum Bronze Product Name: Two Light Flush Dome UPC: 045923620577 Category: Flush Dome Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Plum Bronze Product Name: Two Light Flush Dome UPC: 045923620577 Category: Flush Dome Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2057 Exterior -Ceiling Mount - 471339 - Capital Lighting, Inc.
Columbus, OH, USA
60-2057 Exterior -Ceiling Mount
471339
60-2057 Exterior -Ceiling Mount 471339
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Plum Bronze Product Name: Two Light Flush Dome UPC: 045923620577 Category: Flush Dome Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Two Light Flush Dome
UPC: 045923620577
Category: Flush Dome
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471339
Product Name 60-2057 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details