Capital Lighting, Inc. 60-2059 Exterior -Post/Pier Head 471334

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Post Lantern UPC: 045923620591 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Post Lantern UPC: 045923620591 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2059 Exterior -Post/Pier Head - 471334 - Capital Lighting, Inc.
Columbus, OH, USA
60-2059 Exterior -Post/Pier Head
471334
60-2059 Exterior -Post/Pier Head 471334
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Post Lantern UPC: 045923620591 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Plum Bronze
Product Name: One Light Post Lantern
UPC: 045923620591
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471334
Product Name 60-2059 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details