Capital Lighting, Inc. 60-2201 Exterior -Wall Mount 471313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923622014 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923622014 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
60-2201 Exterior -Wall Mount - 471313 - Capital Lighting, Inc.
Columbus, OH, USA
60-2201 Exterior -Wall Mount
471313
60-2201 Exterior -Wall Mount 471313
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923622014 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923622014
Category: Wall Lanterns
Glass: Satin White
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471313
Product Name 60-2201 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details