Capital Lighting, Inc. 60-2211 Exterior -Post/Pier Head 471312

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Post Lantern UPC: 045923622113 Category: Post Lanterns Glass: Satin White Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Post Lantern UPC: 045923622113 Category: Post Lanterns Glass: Satin White Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2211 Exterior -Post/Pier Head - 471312 - Capital Lighting, Inc.
Columbus, OH, USA
60-2211 Exterior -Post/Pier Head
471312
60-2211 Exterior -Post/Pier Head 471312
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Post Lantern UPC: 045923622113 Category: Post Lanterns Glass: Satin White Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Post Lantern
UPC: 045923622113
Category: Post Lanterns
Glass: Satin White
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471312
Product Name 60-2211 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details