Capital Lighting, Inc. 60-2207 Exterior -Hanging 471310

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Hanging Lantern UPC: 045923622076 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Hanging Lantern UPC: 045923622076 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2207 Exterior -Hanging - 471310 - Capital Lighting, Inc.
Columbus, OH, USA
60-2207 Exterior -Hanging
471310
60-2207 Exterior -Hanging 471310
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Hanging Lantern UPC: 045923622076 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.62
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Hanging Lantern
UPC: 045923622076
Category: Hanging Lanterns
Glass: Satin White
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471310
Product Name 60-2207 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details