Capital Lighting, Inc. 60-2208 Exterior -Hanging 471309

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923622083 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923622083 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2208 Exterior -Hanging - 471309 - Capital Lighting, Inc.
Columbus, OH, USA
60-2208 Exterior -Hanging
471309
60-2208 Exterior -Hanging 471309
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923622083 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.62
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Hanging Lantern
UPC: 045923622083
Category: Hanging Lanterns
Glass: Satin White
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471309
Product Name 60-2208 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details