Capital Lighting, Inc. 60-2206 Exterior -Wall Mount 471306

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923622069 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923622069 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
60-2206 Exterior -Wall Mount - 471306 - Capital Lighting, Inc.
Columbus, OH, USA
60-2206 Exterior -Wall Mount
471306
60-2206 Exterior -Wall Mount 471306
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923622069 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 045923622069
Category: Wall Lanterns
Glass: Satin White
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471306
Product Name 60-2206 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details