Capital Lighting, Inc. 60-2213 Exterior -Post/Pier Head 471301

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923622137 Category: Post Lanterns Glass: Satin White Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923622137 Category: Post Lanterns Glass: Satin White Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2213 Exterior -Post/Pier Head - 471301 - Capital Lighting, Inc.
Columbus, OH, USA
60-2213 Exterior -Post/Pier Head
471301
60-2213 Exterior -Post/Pier Head 471301
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923622137 Category: Post Lanterns Glass: Satin White Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Post Lantern
UPC: 045923622137
Category: Post Lanterns
Glass: Satin White
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471301
Product Name 60-2213 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details