Capital Lighting, Inc. 23630-BS/COG Pendants-Glass Down 471277

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23630-BS/COG Pendants-Glass Down - 471277 - Capital Lighting, Inc.
Columbus, OH, USA
23630-BS/COG Pendants-Glass Down
471277
23630-BS/COG Pendants-Glass Down 471277
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
Category: Cable Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471277
Product Name 23630-BS/COG Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details