Capital Lighting, Inc. 23733-BS/PLM Mini Pendants-Cable 471273

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075588 Category: Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075588 Category: Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23733-BS/PLM Mini Pendants-Cable - 471273 - Capital Lighting, Inc.
Columbus, OH, USA
23733-BS/PLM Mini Pendants-Cable
471273
23733-BS/PLM Mini Pendants-Cable 471273
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075588 Category: Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594075588
Category: Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471273
Product Name 23733-BS/PLM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details