Capital Lighting, Inc. 23905-BS/FCL Mini Pendants-Cable 471263

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.00 Length 12.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075700 Category: Crystal Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.00 Length 12.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075700 Category: Crystal Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
23905-BS/FCL Mini Pendants-Cable - 471263 - Capital Lighting, Inc.
Columbus, OH, USA
23905-BS/FCL Mini Pendants-Cable
471263
23905-BS/FCL Mini Pendants-Cable 471263
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.00 Length 12.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075700 Category: Crystal Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 12.00
Length 12.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594075700
Category: Crystal Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471263
Product Name 23905-BS/FCL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details