Capital Lighting, Inc. 23908-BS/FCL Bathroom Fixtures-Five+Lights 471262

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 8 Wattage: 60 Finish: Brushed Steel Product Name: Eight Light Vanity/Wall UPC: 641594075731 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 8 Wattage: 60 Finish: Brushed Steel Product Name: Eight Light Vanity/Wall UPC: 641594075731 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23908-BS/FCL Bathroom Fixtures-Five+Lights - 471262 - Capital Lighting, Inc.
Columbus, OH, USA
23908-BS/FCL Bathroom Fixtures-Five+Lights
471262
23908-BS/FCL Bathroom Fixtures-Five+Lights 471262
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 8 Wattage: 60 Finish: Brushed Steel Product Name: Eight Light Vanity/Wall UPC: 641594075731 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: G9
Qty: 8
Wattage: 60
Finish: Brushed Steel
Product Name: Eight Light Vanity/Wall
UPC: 641594075731
Category: Crystal Wall-Vanity Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471262
Product Name 23908-BS/FCL Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details