Capital Lighting, Inc. 50108-BS/CLR Island/Pool Table-4 Light + 471258

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Brushed Steel Product Name: Eight Light Pendant UPC: 641594239256 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Brushed Steel Product Name: Eight Light Pendant UPC: 641594239256 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50108-BS/CLR Island/Pool Table-4 Light + - 471258 - Capital Lighting, Inc.
Columbus, OH, USA
50108-BS/CLR Island/Pool Table-4 Light +
471258
50108-BS/CLR Island/Pool Table-4 Light + 471258
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Brushed Steel Product Name: Eight Light Pendant UPC: 641594239256 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Length 9.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Brushed Steel
Product Name: Eight Light Pendant
UPC: 641594239256
Category: Semi-Flush or Pendant
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471258
Product Name 50108-BS/CLR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details