Capital Lighting, Inc. 50068-BS/OPL Flush Mounts-Bowl Style 471253

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594076141 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594076141 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50068-BS/OPL Flush Mounts-Bowl Style - 471253 - Capital Lighting, Inc.
Columbus, OH, USA
50068-BS/OPL Flush Mounts-Bowl Style
471253
50068-BS/OPL Flush Mounts-Bowl Style 471253
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594076141 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Length 4.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594076141
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471253
Product Name 50068-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details