Capital Lighting, Inc. 50081-BS/OPL Flush Mounts-Drum Shades 471252

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594079739 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594079739 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50081-BS/OPL Flush Mounts-Drum Shades - 471252 - Capital Lighting, Inc.
Columbus, OH, USA
50081-BS/OPL Flush Mounts-Drum Shades
471252
50081-BS/OPL Flush Mounts-Drum Shades 471252
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594079739 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594079739
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471252
Product Name 50081-BS/OPL Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details