Capital Lighting, Inc. 50080-BS/OPL Flush Mounts-Drum Shades 471250

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594079722 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594079722 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50080-BS/OPL Flush Mounts-Drum Shades - 471250 - Capital Lighting, Inc.
Columbus, OH, USA
50080-BS/OPL Flush Mounts-Drum Shades
471250
50080-BS/OPL Flush Mounts-Drum Shades 471250
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594079722 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594079722
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471250
Product Name 50080-BS/OPL Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details