PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 2.50
Length 2.50
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594076127
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471222 |
| Product Name | 50059-BS/OPL Flush Mounts-Bowl Style |
| Application | Residential |