Capital Lighting, Inc. 50058-BS/OPL Flush Mounts-Bowl Style 471220

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Extension: 2.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076110 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Extension: 2.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076110 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50058-BS/OPL Flush Mounts-Bowl Style - 471220 - Capital Lighting, Inc.
Columbus, OH, USA
50058-BS/OPL Flush Mounts-Bowl Style
471220
50058-BS/OPL Flush Mounts-Bowl Style 471220
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Extension: 2.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076110 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 2.50
Length 2.50
Extension: 2.5
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594076110
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471220
Product Name 50058-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details