Capital Lighting, Inc. 50032-BS/FST Sconces-Other 471208

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Wall-Fixture UPC: 641594013153 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Wall-Fixture UPC: 641594013153 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50032-BS/FST Sconces-Other - 471208 - Capital Lighting, Inc.
Columbus, OH, USA
50032-BS/FST Sconces-Other
471208
50032-BS/FST Sconces-Other 471208
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Wall-Fixture UPC: 641594013153 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 3.25
Length 3.25
Extension: 3.25
Bulb
Type: T3
Qty: 2
Wattage: 150
Finish: Brushed Steel
Product Name: Two Light Wall-Fixture
UPC: 641594013153
Category: Wall Fixture or Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471208
Product Name 50032-BS/FST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details