Capital Lighting, Inc. 66-012 Island/Pool Table-4 Light + 471199

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold & Silver Leaf Product Name: 12 Light Chandelier UPC: 782042895379 Category: Interior Glass: Golden Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold & Silver Leaf Product Name: 12 Light Chandelier UPC: 782042895379 Category: Interior Glass: Golden Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66-012 Island/Pool Table-4 Light + - 471199 - Capital Lighting, Inc.
Columbus, OH, USA
66-012 Island/Pool Table-4 Light +
471199
66-012 Island/Pool Table-4 Light + 471199
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold & Silver Leaf Product Name: 12 Light Chandelier UPC: 782042895379 Category: Interior Glass: Golden Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: 12 Light Chandelier
UPC: 782042895379
Category: Interior
Glass: Golden Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471199
Product Name 66-012 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details