Capital Lighting, Inc. 66-12 Sconces-Double Glass 471196

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042895409 Category: Interior Glass: Golden Ice Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042895409 Category: Interior Glass: Golden Ice Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
66-12 Sconces-Double Glass - 471196 - Capital Lighting, Inc.
Columbus, OH, USA
66-12 Sconces-Double Glass
471196
66-12 Sconces-Double Glass 471196
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042895409 Category: Interior Glass: Golden Ice Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042895409
Category: Interior
Glass: Golden Ice
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471196
Product Name 66-12 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details