Capital Lighting, Inc. 66-11 Sconces-Pocket 471194

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Wall Sconce UPC: 782042895287 Category: Interior Glass: Golden Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Wall Sconce UPC: 782042895287 Category: Interior Glass: Golden Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66-11 Sconces-Pocket - 471194 - Capital Lighting, Inc.
Columbus, OH, USA
66-11 Sconces-Pocket
471194
66-11 Sconces-Pocket 471194
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Wall Sconce UPC: 782042895287 Category: Interior Glass: Golden Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Length 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042895287
Category: Interior
Glass: Golden Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471194
Product Name 66-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details