Capital Lighting, Inc. 66-33 Semi-Flush Mts.-Bowl Style 471193

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Semi-Flush UPC: 782042895294 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Semi-Flush UPC: 782042895294 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
66-33 Semi-Flush Mts.-Bowl Style - 471193 - Capital Lighting, Inc.
Columbus, OH, USA
66-33 Semi-Flush Mts.-Bowl Style
471193
66-33 Semi-Flush Mts.-Bowl Style 471193
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Semi-Flush UPC: 782042895294 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold & Silver Leaf
Product Name: Three Light Semi-Flush
UPC: 782042895294
Category: Interior
Glass: Golden Ice
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471193
Product Name 66-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details