Capital Lighting, Inc. 66-61 Sconces-Single Glass 471192

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Bath UPC: 782042895324 Category: Interior Glass: Golden Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Bath UPC: 782042895324 Category: Interior Glass: Golden Ice

Suppliers

Company
Product
Description
Supplier Links
66-61 Sconces-Single Glass - 471192 - Capital Lighting, Inc.
Columbus, OH, USA
66-61 Sconces-Single Glass
471192
66-61 Sconces-Single Glass 471192
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold & Silver Leaf Product Name: One Light Bath UPC: 782042895324 Category: Interior Glass: Golden Ice

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: One Light Bath
UPC: 782042895324
Category: Interior
Glass: Golden Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471192
Product Name 66-61 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details