Capital Lighting, Inc. 66-43 Pendants-Bowl Style 471191

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Pendant UPC: 782042895300 Category: Interior Glass: Golden Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Pendant UPC: 782042895300 Category: Interior Glass: Golden Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66-43 Pendants-Bowl Style - 471191 - Capital Lighting, Inc.
Columbus, OH, USA
66-43 Pendants-Bowl Style
471191
66-43 Pendants-Bowl Style 471191
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Three Light Pendant UPC: 782042895300 Category: Interior Glass: Golden Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 33.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gold & Silver Leaf
Product Name: Three Light Pendant
UPC: 782042895300
Category: Interior
Glass: Golden Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471191
Product Name 66-43 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details