Capital Lighting, Inc. 67-48 Foyer/Hall Lanterns-Glass w/Frame 471178

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Entry Chandelier UPC: 782042895492 Category: Interior Glass: Tea Stain Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Entry Chandelier UPC: 782042895492 Category: Interior Glass: Tea Stain Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
67-48 Foyer/Hall Lanterns-Glass w/Frame - 471178 - Capital Lighting, Inc.
Columbus, OH, USA
67-48 Foyer/Hall Lanterns-Glass w/Frame
471178
67-48 Foyer/Hall Lanterns-Glass w/Frame 471178
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Entry Chandelier UPC: 782042895492 Category: Interior Glass: Tea Stain Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Moritz Bronze
Product Name: Eight Light Entry Chandelier
UPC: 782042895492
Category: Interior
Glass: Tea Stain
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471178
Product Name 67-48 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details