Capital Lighting, Inc. 67-41 Mini Pendants-Rod 471172

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moritz Bronze Product Name: One Light Mini-Pendant UPC: 782042895430 Category: Interior Glass: Tea Stain
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moritz Bronze Product Name: One Light Mini-Pendant UPC: 782042895430 Category: Interior Glass: Tea Stain

Suppliers

Company
Product
Description
Supplier Links
67-41 Mini Pendants-Rod - 471172 - Capital Lighting, Inc.
Columbus, OH, USA
67-41 Mini Pendants-Rod
471172
67-41 Mini Pendants-Rod 471172
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moritz Bronze Product Name: One Light Mini-Pendant UPC: 782042895430 Category: Interior Glass: Tea Stain

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Moritz Bronze
Product Name: One Light Mini-Pendant
UPC: 782042895430
Category: Interior
Glass: Tea Stain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471172
Product Name 67-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details