Capital Lighting, Inc. 67-33 Flush Mounts-Bowl Style 471171

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895416 Category: Interior Glass: Tea Stain
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895416 Category: Interior Glass: Tea Stain

Suppliers

Company
Product
Description
Supplier Links
67-33 Flush Mounts-Bowl Style - 471171 - Capital Lighting, Inc.
Columbus, OH, USA
67-33 Flush Mounts-Bowl Style
471171
67-33 Flush Mounts-Bowl Style 471171
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895416 Category: Interior Glass: Tea Stain

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moritz Bronze
Product Name: Three Light Flush Mount
UPC: 782042895416
Category: Interior
Glass: Tea Stain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471171
Product Name 67-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details