Capital Lighting, Inc. 1474/1 Mini Pendants-Rod 471168

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119147413 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119147413 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
1474/1 Mini Pendants-Rod - 471168 - Capital Lighting, Inc.
Columbus, OH, USA
1474/1 Mini Pendants-Rod
471168
1474/1 Mini Pendants-Rod 471168
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119147413 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119147413
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471168
Product Name 1474/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details