Capital Lighting, Inc. 70-71 Pendants-Other 471166

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896093 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896093 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
70-71 Pendants-Other - 471166 - Capital Lighting, Inc.
Columbus, OH, USA
70-71 Pendants-Other
471166
70-71 Pendants-Other 471166
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896093 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Product Name: Seven Light Chandelier
UPC: 782042896093
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471166
Product Name 70-71 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details