Capital Lighting, Inc. 70-73 Large Chandeliers-Candle 471161

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 782042896079 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 782042896079 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
70-73 Large Chandeliers-Candle - 471161 - Capital Lighting, Inc.
Columbus, OH, USA
70-73 Large Chandeliers-Candle
471161
70-73 Large Chandeliers-Candle 471161
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 782042896079 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 56.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 782042896079
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471161
Product Name 70-73 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details