Capital Lighting, Inc. 1470/1 Sconces-Single Glass 471160

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119147017 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119147017 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1470/1 Sconces-Single Glass - 471160 - Capital Lighting, Inc.
Columbus, OH, USA
1470/1 Sconces-Single Glass
471160
1470/1 Sconces-Single Glass 471160
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119147017 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Extension: 9
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Sconce
UPC: 748119147017
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471160
Product Name 1470/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details