Capital Lighting, Inc. 1475/6 Mid. Chandeliers-Glass Up 471139

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119147567 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119147567 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1475/6 Mid. Chandeliers-Glass Up - 471139 - Capital Lighting, Inc.
Columbus, OH, USA
1475/6 Mid. Chandeliers-Glass Up
471139
1475/6 Mid. Chandeliers-Glass Up 471139
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119147567 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Six Light Chandelier
UPC: 748119147567
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471139
Product Name 1475/6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details