Capital Lighting, Inc. 1478/2 Sconces-Double Glass 471134

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119147826 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119147826 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1478/2 Sconces-Double Glass - 471134 - Capital Lighting, Inc.
Columbus, OH, USA
1478/2 Sconces-Double Glass
471134
1478/2 Sconces-Double Glass 471134
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119147826 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 748119147826
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471134
Product Name 1478/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details