Capital Lighting, Inc. E22180-11 Flush Mounts-Bowl Style 471112

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 9.46 Product Name: One Light Flush Mount UPC: 845094011064 Category: Flush Mount Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 9.46 Product Name: One Light Flush Mount UPC: 845094011064 Category: Flush Mount Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22180-11 Flush Mounts-Bowl Style - 471112 - Capital Lighting, Inc.
Columbus, OH, USA
E22180-11 Flush Mounts-Bowl Style
471112
E22180-11 Flush Mounts-Bowl Style 471112
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 9.46 Product Name: One Light Flush Mount UPC: 845094011064 Category: Flush Mount Glass: Matte White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 4.50
Bulb
Type: 2GX13 T5 Circline
Qty: 1
Wattage: 40
Finish: Brushed Aluminum
Weight: 9.46
Product Name: One Light Flush Mount
UPC: 845094011064
Category: Flush Mount
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471112
Product Name E22180-11 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details