Capital Lighting, Inc. 20337-SAT/FST Exterior -Wall Mt./Flush 471027

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Product Name: One Light Flush Mount UPC: 641594001631 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Product Name: One Light Flush Mount UPC: 641594001631 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20337-SAT/FST Exterior -Wall Mt./Flush - 471027 - Capital Lighting, Inc.
Columbus, OH, USA
20337-SAT/FST Exterior -Wall Mt./Flush
471027
20337-SAT/FST Exterior -Wall Mt./Flush 471027
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Product Name: One Light Flush Mount UPC: 641594001631 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594001631
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471027
Product Name 20337-SAT/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details