Capital Lighting, Inc. 20414-RU/FST Sconces-Pocket 471023

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Sconce UPC: 641594182361 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Sconce UPC: 641594182361 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20414-RU/FST Sconces-Pocket - 471023 - Capital Lighting, Inc.
Columbus, OH, USA
20414-RU/FST Sconces-Pocket
471023
20414-RU/FST Sconces-Pocket 471023
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Sconce UPC: 641594182361 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 4.00
Length 4.00
Extension: 4.5
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Sconce
UPC: 641594182361
Category: Wall Sconce
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471023
Product Name 20414-RU/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details