Capital Lighting, Inc. 20436-BS/OPL Sconces-Double Glass 471022

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 18.50 Length 18.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075014 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 18.50 Length 18.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075014 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20436-BS/OPL Sconces-Double Glass - 471022 - Capital Lighting, Inc.
Columbus, OH, USA
20436-BS/OPL Sconces-Double Glass
471022
20436-BS/OPL Sconces-Double Glass 471022
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 18.50 Length 18.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075014 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 18.50
Length 18.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594075014
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471022
Product Name 20436-BS/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details