Capital Lighting, Inc. 20415-OPL Sconces-Pocket 471021

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opal Product Name: One Light Sconce UPC: 641594001839 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opal Product Name: One Light Sconce UPC: 641594001839 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20415-OPL Sconces-Pocket - 471021 - Capital Lighting, Inc.
Columbus, OH, USA
20415-OPL Sconces-Pocket
471021
20415-OPL Sconces-Pocket 471021
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opal Product Name: One Light Sconce UPC: 641594001839 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Length 11.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opal
Product Name: One Light Sconce
UPC: 641594001839
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471021
Product Name 20415-OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details