Capital Lighting, Inc. 20301-SS/FST Exterior -Wall Mt./Flush 471009

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Fixture UPC: 641594992526 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Fixture UPC: 641594992526 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20301-SS/FST Exterior -Wall Mt./Flush - 471009 - Capital Lighting, Inc.
Columbus, OH, USA
20301-SS/FST Exterior -Wall Mt./Flush
471009
20301-SS/FST Exterior -Wall Mt./Flush 471009
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Fixture UPC: 641594992526 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.60
Height: 6.50
Length 6.50
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Wall Fixture
UPC: 641594992526
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471009
Product Name 20301-SS/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details