Capital Lighting, Inc. 31000WSCU Flush Mounts-Bowl Style 470996

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 5 Product Name: Two Light Flush Mount UPC: 783209054837 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 5 Product Name: Two Light Flush Mount UPC: 783209054837 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31000WSCU Flush Mounts-Bowl Style - 470996 - Capital Lighting, Inc.
Columbus, OH, USA
31000WSCU Flush Mounts-Bowl Style
470996
31000WSCU Flush Mounts-Bowl Style 470996
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 5 Product Name: Two Light Flush Mount UPC: 783209054837 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Colonial Umber
Weight: 5
Product Name: Two Light Flush Mount
UPC: 783209054837
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470996
Product Name 31000WSCU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details