Capital Lighting, Inc. 32302BLCU Pendants-Bowl Style 470995

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Colonial Umber Weight: 7.52 Product Name: Four Light Invert Bowl Pendant UPC: 783209054967 Category: Invert Bowl Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Colonial Umber Weight: 7.52 Product Name: Four Light Invert Bowl Pendant UPC: 783209054967 Category: Invert Bowl Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32302BLCU Pendants-Bowl Style - 470995 - Capital Lighting, Inc.
Columbus, OH, USA
32302BLCU Pendants-Bowl Style
470995
32302BLCU Pendants-Bowl Style 470995
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Colonial Umber Weight: 7.52 Product Name: Four Light Invert Bowl Pendant UPC: 783209054967 Category: Invert Bowl Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Colonial Umber
Weight: 7.52
Product Name: Four Light Invert Bowl Pendant
UPC: 783209054967
Category: Invert Bowl Pendant
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470995
Product Name 32302BLCU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details