Capital Lighting, Inc. 31001WSCU Semi-Flush Mts.-Bowl Style 470993

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 8 Product Name: Three Light Semi-Flush Mount UPC: 783209054844 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 8 Product Name: Three Light Semi-Flush Mount UPC: 783209054844 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31001WSCU Semi-Flush Mts.-Bowl Style - 470993 - Capital Lighting, Inc.
Columbus, OH, USA
31001WSCU Semi-Flush Mts.-Bowl Style
470993
31001WSCU Semi-Flush Mts.-Bowl Style 470993
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 8 Product Name: Three Light Semi-Flush Mount UPC: 783209054844 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 8
Product Name: Three Light Semi-Flush Mount
UPC: 783209054844
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470993
Product Name 31001WSCU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details