Capital Lighting, Inc. 32306BLCU Large Chandeliers-Glass Shade 470977

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Umber Weight: 24.18 Product Name: Nine Light Chandelier UPC: 783209054998 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Umber Weight: 24.18 Product Name: Nine Light Chandelier UPC: 783209054998 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32306BLCU Large Chandeliers-Glass Shade - 470977 - Capital Lighting, Inc.
Columbus, OH, USA
32306BLCU Large Chandeliers-Glass Shade
470977
32306BLCU Large Chandeliers-Glass Shade 470977
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Umber Weight: 24.18 Product Name: Nine Light Chandelier UPC: 783209054998 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Colonial Umber
Weight: 24.18
Product Name: Nine Light Chandelier
UPC: 783209054998
Category: Multi-Tier Chandelier
Glass: Burnished Lichen
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470977
Product Name 32306BLCU Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details