Capital Lighting, Inc. 32307BLCU Large Chandeliers-Glass Shade 470974

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 46.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Colonial Umber Weight: 41.16 Product Name: Five Light Chandelier UPC: 783209055001 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 46.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Colonial Umber Weight: 41.16 Product Name: Five Light Chandelier UPC: 783209055001 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32307BLCU Large Chandeliers-Glass Shade - 470974 - Capital Lighting, Inc.
Columbus, OH, USA
32307BLCU Large Chandeliers-Glass Shade
470974
32307BLCU Large Chandeliers-Glass Shade 470974
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 46.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Colonial Umber Weight: 41.16 Product Name: Five Light Chandelier UPC: 783209055001 Category: Multi-Tier Chandelier Glass: Burnished Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 46.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Colonial Umber
Weight: 41.16
Product Name: Five Light Chandelier
UPC: 783209055001
Category: Multi-Tier Chandelier
Glass: Burnished Lichen
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470974
Product Name 32307BLCU Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details