Capital Lighting, Inc. 32311BLCU Sconces-Single Glass 470973

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209055025 Category: Wall Sconce Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209055025 Category: Wall Sconce Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32311BLCU Sconces-Single Glass - 470973 - Capital Lighting, Inc.
Columbus, OH, USA
32311BLCU Sconces-Single Glass
470973
32311BLCU Sconces-Single Glass 470973
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209055025 Category: Wall Sconce Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Umber
Weight: 2.29
Product Name: One Light Wall Sconce
UPC: 783209055025
Category: Wall Sconce
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470973
Product Name 32311BLCU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details