Capital Lighting, Inc. 32312BLCU Bathroom Fixtures-Two Lights 470971

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209055032 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209055032 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32312BLCU Bathroom Fixtures-Two Lights - 470971 - Capital Lighting, Inc.
Columbus, OH, USA
32312BLCU Bathroom Fixtures-Two Lights
470971
32312BLCU Bathroom Fixtures-Two Lights 470971
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209055032 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Umber
Weight: 4.43
Product Name: Two Light Bath Vanity
UPC: 783209055032
Category: Bath Vanity
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470971
Product Name 32312BLCU Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details