Capital Lighting, Inc. 32313BLCU Bathroom Fixtures-Three Lights 470970

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Umber Weight: 5.93 Product Name: Three Light Bath Vanity UPC: 783209055049 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Umber Weight: 5.93 Product Name: Three Light Bath Vanity UPC: 783209055049 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32313BLCU Bathroom Fixtures-Three Lights - 470970 - Capital Lighting, Inc.
Columbus, OH, USA
32313BLCU Bathroom Fixtures-Three Lights
470970
32313BLCU Bathroom Fixtures-Three Lights 470970
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Umber Weight: 5.93 Product Name: Three Light Bath Vanity UPC: 783209055049 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Umber
Weight: 5.93
Product Name: Three Light Bath Vanity
UPC: 783209055049
Category: Bath Vanity
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470970
Product Name 32313BLCU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details