Capital Lighting, Inc. 93101WSCU Mini Pendants-Rod 470964

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.27 Product Name: One Light Mini Pendant UPC: 783209055384 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.27 Product Name: One Light Mini Pendant UPC: 783209055384 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
93101WSCU Mini Pendants-Rod - 470964 - Capital Lighting, Inc.
Columbus, OH, USA
93101WSCU Mini Pendants-Rod
470964
93101WSCU Mini Pendants-Rod 470964
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.27 Product Name: One Light Mini Pendant UPC: 783209055384 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Umber
Weight: 2.27
Product Name: One Light Mini Pendant
UPC: 783209055384
Category: Mini Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470964
Product Name 93101WSCU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details