Capital Lighting, Inc. 91560CFAF Mini Pendants-Rod 470948

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209055353 Category: Mini Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209055353 Category: Mini Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91560CFAF Mini Pendants-Rod - 470948 - Capital Lighting, Inc.
Columbus, OH, USA
91560CFAF Mini Pendants-Rod
470948
91560CFAF Mini Pendants-Rod 470948
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209055353 Category: Mini Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Auburn Florentine
Weight: 2.25
Product Name: One Light Mini Pendant
UPC: 783209055353
Category: Mini Pendant
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470948
Product Name 91560CFAF Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details